4 Pin AC Input, Single Optocoupler
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP
55V 5.3kV 50mA 400mV@2.4mA,8mA 1 1.15V AC,DC DIP-4 Optocouplers - Phototransistor Output ROHS
| New Yorker Electronics Co., Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1806-TLP620 | 58-TLP620-ND | TLP620 |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | AC | AC; DC | AC; DC |
| Approvals | RoHS Compliant | ||
| Output | Phototransistor | Phototransistor | |
| Package Type | "4-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole |