OPTOISO 5KV 1CH PSH PULL 6SO Product overview: TLP5772(TP,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP5772(TP,E can be used for catalog matching and distributor lookup.
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 902-TLP5772(TP,E | TLP5772(TPETR-ND |
| Product Name | 5KV Signal Isolator and Optocoupler | Logic Output Optoisolators |
| Input | DC | DC |
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole |
| Mounting Option | Tape & Reel (TR) | Surface Mount |
| Isolation Voltage | 5000 volts | 5000 volts |
| Package Type | "6-SOIC (0.295"", 7.50mm Width)" |