6.8A GATE DRIVE COUPLER; AMC; RR
6.8A GATE DRIVE COUPLER; AMC; RR
6.8A GATE DRIVE COUPLER; AMC; RR
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 264-TLP5814H(TP4ETR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "8-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |