Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 8-SMD
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 264-TLP754F(D4-TP4F)-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Open Collector |
| Package Type | 8-SMD, Gull Wing |
| Mounting Option | Surface Mount |