4A Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-SOIC
4A Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-SOIC
4A Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 336-5208-1-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3750 volts |