600mA Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
600mA Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 336-4489-2-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | 8-SMD, Gull Wing |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3750 volts |