600mA Gate Driver Capacitive Coupling 5000Vrms 1 Channel 6-SDIP Gull Wing
600mA Gate Driver Capacitive Coupling 5000Vrms 1 Channel 6-SDIP Gull Wing
600mA Gate Driver Capacitive Coupling 5000Vrms 1 Channel 6-SDIP Gull Wing
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 336-4491-6-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "6-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |