6A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 14-QFN (5x5)
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | SI823H8BB-IM1R-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | 14-VDFN |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |