600mA Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-LGA (10x12.5)
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | SI8261ABD-C-IM-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | 8-VELGA |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |