DGTL ISO 5KV 1CH GATE DVR 20SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 863-SI8281BD-ASRTR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "20-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |