RF Solutions RF803E-SO

Description
The RF803E & RF803D chipset together with suitable RF Transmitter and Receiver modules enable a secure wireless keyfob 3-button remote control system to be made . RF800 Series ICs perform all the necessary data manipulation and encoding/decoding of data for an optimum range, reliable radio link. RF803E Transmitter Encoder RS Part Nos. 542-557 (SOT23), 542-501 (DIP8). 3 x digital inputs (pushbuttons). Unique 16-bit serial number. Manchester encoding. Compatible with FireFly/FireBlade series and 210-433/525/458 series of ready to operate receiver decoder units. Power supply: +2.5V to +5.5Vdc. Package: SOT23 or DIP8. Application: Remote control, simple wireless telemetry. RF803D Receiver Decoder RS Part No. 542-507. Easy Learn feature for pairing with transmitters. Up to 15 transmitters can be paired. 3 x digital outputs. Compatible with FireFly/FireBlade series and 205 series of ready to operate transmitter encoders (when using FM). Power supply: +2.5V to +5.5Vdc. Package: SOIC8. Application: Remote control, simple wireless telemetry Mounting Type = Surface Mount Package Type = SOT-23 Pin Count = 6 Dimensions = 3.1 x 1.8 x 1.3mm Height = 1.3mm Length = 3.1mm Width = 1.8mm
Request a Quote
Description
The RF803E & RF803D chipset together with suitable RF Transmitter and Receiver modules enable a secure wireless keyfob 3-button remote control system to be made . RF800 Series ICs perform all the necessary data manipulation and encoding/decoding of data for an optimum range, reliable radio link. RF803E Transmitter Encoder RS Part Nos. 542-557 (SOT23), 542-501 (DIP8). 3 x digital inputs (pushbuttons). Unique 16-bit serial number. Manchester encoding. Compatible with FireFly/FireBlade series and 210-433/525/458 series of ready to operate receiver decoder units. Power supply: +2.5V to +5.5Vdc. Package: SOT23 or DIP8. Application: Remote control, simple wireless telemetry. RF803D Receiver Decoder RS Part No. 542-507. Easy Learn feature for pairing with transmitters. Up to 15 transmitters can be paired. 3 x digital outputs. Compatible with FireFly/FireBlade series and 205 series of ready to operate transmitter encoders (when using FM). Power supply: +2.5V to +5.5Vdc. Package: SOIC8. Application: Remote control, simple wireless telemetry Mounting Type = Surface Mount Package Type = SOT-23 Pin Count = 6 Dimensions = 3.1 x 1.8 x 1.3mm Height = 1.3mm Length = 3.1mm Width = 1.8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 542557 - RS Components, Ltd.
Corby, Northants, United Kingdom
The RF803E & RF803D chipset together with suitable RF Transmitter and Receiver modules enable a secure wireless keyfob 3-button remote control system to be made . RF800 Series ICs perform all the necessary data manipulation and encoding/decoding of data for an optimum range, reliable radio link. RF803E Transmitter Encoder RS Part Nos. 542-557 (SOT23), 542-501 (DIP8). 3 x digital inputs (pushbuttons). Unique 16-bit serial number. Manchester encoding. Compatible with FireFly/FireBlade series and 210-433/525/458 series of ready to operate receiver decoder units. Power supply: +2.5V to +5.5Vdc. Package: SOT23 or DIP8. Application: Remote control, simple wireless telemetry. RF803D Receiver Decoder RS Part No. 542-507. Easy Learn feature for pairing with transmitters. Up to 15 transmitters can be paired. 3 x digital outputs. Compatible with FireFly/FireBlade series and 205 series of ready to operate transmitter encoders (when using FM). Power supply: +2.5V to +5.5Vdc. Package: SOIC8. Application: Remote control, simple wireless telemetry Mounting Type = Surface Mount Package Type = SOT-23 Pin Count = 6 Dimensions = 3.1 x 1.8 x 1.3mm Height = 1.3mm Length = 3.1mm Width = 1.8mm

The RF803E & RF803D chipset together with suitable RF Transmitter and Receiver modules enable a secure wireless keyfob 3-button remote control system to be made . RF800 Series ICs perform all the necessary data manipulation and encoding/decoding of data for an optimum range, reliable radio link.
RF803E Transmitter Encoder RS Part Nos. 542-557 (SOT23), 542-501 (DIP8). 3 x digital inputs (pushbuttons). Unique 16-bit serial number. Manchester encoding. Compatible with FireFly/FireBlade series and 210-433/525/458 series of ready to operate receiver decoder units. Power supply: +2.5V to +5.5Vdc. Package: SOT23 or DIP8. Application: Remote control, simple wireless telemetry. RF803D Receiver Decoder RS Part No. 542-507. Easy Learn feature for pairing with transmitters. Up to 15 transmitters can be paired. 3 x digital outputs. Compatible with FireFly/FireBlade series and 205 series of ready to operate transmitter encoders (when using FM). Power supply: +2.5V to +5.5Vdc. Package: SOIC8. Application: Remote control, simple wireless telemetry
Mounting Type = Surface Mount
Package Type = SOT-23
Pin Count = 6
Dimensions = 3.1 x 1.8 x 1.3mm
Height = 1.3mm
Length = 3.1mm
Width = 1.8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category I/Q Modulators and I/Q Demodulators
Product Number 542557
Package Type Surface Mount; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - SSP-1R-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 1000 MHz
View Details
45 - 2700 MHz IQ Modulator with Synthesizer / VCO and Baseband Interface - RFMD2080 - Qorvo
Specs
Product Type I & Q Modulator
Carrier Frequency 45 to 2700 MHz
View Details
 - CA2111AE - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
MODULATOR / SURF MT / RoHS - JCIQ-88M+ - Mini-Circuits
Specs
Product Type I & Q Modulator
Package Type Surface Mount
View Details