onsemi MC1496DR2G

Description
The output voltage of an MC1496 Balanced Modulator/Demodulato r is a product of an input voltage (signal) and a switching function (carrier). Carrier Suppression: -65dB @ 0.5MHz, -50dB @ 10MHz. Adjustable gain and signal handling. Balanced inputs and outputs. Common mode rejection: -85dB typical. Operating temperature range: 0 to +70°C (MC1496), -40 to +125°C (MC1496B). Applications: Suppressed-carrier & amplitude modulation, Synchronous detection, FM detection, Phase detection. RS Product Codes. 463-640 MC1496DG. 787-8715 MC1496BDG. 787-8712 MC1496DR2G. 787-8718 MC1496BDR2G Device Type = Modulator/Demodulato r Modulation Type = Balanced Maximum I/Q Frequency = 300MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 14 Maximum Supply Current = 5 mA Dimensions = 8.75 x 4 x 1.75mm Height = 1.75mm Length = 8.75mm Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote
Description
The output voltage of an MC1496 Balanced Modulator/Demodulato r is a product of an input voltage (signal) and a switching function (carrier). Carrier Suppression: -65dB @ 0.5MHz, -50dB @ 10MHz. Adjustable gain and signal handling. Balanced inputs and outputs. Common mode rejection: -85dB typical. Operating temperature range: 0 to +70°C (MC1496), -40 to +125°C (MC1496B). Applications: Suppressed-carrier & amplitude modulation, Synchronous detection, FM detection, Phase detection. RS Product Codes. 463-640 MC1496DG. 787-8715 MC1496BDG. 787-8712 MC1496DR2G. 787-8718 MC1496BDR2G Device Type = Modulator/Demodulato r Modulation Type = Balanced Maximum I/Q Frequency = 300MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 14 Maximum Supply Current = 5 mA Dimensions = 8.75 x 4 x 1.75mm Height = 1.75mm Length = 8.75mm Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7878712P - RS Components, Ltd.
Corby, Northants, United Kingdom
The output voltage of an MC1496 Balanced Modulator/Demodulato r is a product of an input voltage (signal) and a switching function (carrier). Carrier Suppression: -65dB @ 0.5MHz, -50dB @ 10MHz. Adjustable gain and signal handling. Balanced inputs and outputs. Common mode rejection: -85dB typical. Operating temperature range: 0 to +70°C (MC1496), -40 to +125°C (MC1496B). Applications: Suppressed-carrier & amplitude modulation, Synchronous detection, FM detection, Phase detection. RS Product Codes. 463-640 MC1496DG. 787-8715 MC1496BDG. 787-8712 MC1496DR2G. 787-8718 MC1496BDR2G Device Type = Modulator/Demodulato r Modulation Type = Balanced Maximum I/Q Frequency = 300MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 14 Maximum Supply Current = 5 mA Dimensions = 8.75 x 4 x 1.75mm Height = 1.75mm Length = 8.75mm Delivery on production packaging - Reel. This product is non-returnable.

The output voltage of an MC1496 Balanced Modulator/Demodulator is a product of an input voltage (signal) and a switching function (carrier).
Carrier Suppression: -65dB @ 0.5MHz, -50dB @ 10MHz. Adjustable gain and signal handling. Balanced inputs and outputs. Common mode rejection: -85dB typical. Operating temperature range: 0 to +70°C (MC1496), -40 to +125°C (MC1496B). Applications: Suppressed-carrier & amplitude modulation, Synchronous detection, FM detection, Phase detection. RS Product Codes. 463-640 MC1496DG. 787-8715 MC1496BDG. 787-8712 MC1496DR2G. 787-8718 MC1496BDR2G
Device Type = Modulator/Demodulator
Modulation Type = Balanced
Maximum I/Q Frequency = 300MHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 14
Maximum Supply Current = 5 mA
Dimensions = 8.75 x 4 x 1.75mm
Height = 1.75mm
Length = 8.75mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 7878712 - RS Components, Ltd.
Corby, Northants, United Kingdom
The output voltage of an MC1496 Balanced Modulator/Demodulato r is a product of an input voltage (signal) and a switching function (carrier). Carrier Suppression: -65dB @ 0.5MHz, -50dB @ 10MHz. Adjustable gain and signal handling. Balanced inputs and outputs. Common mode rejection: -85dB typical. Operating temperature range: 0 to +70°C (MC1496), -40 to +125°C (MC1496B). Applications: Suppressed-carrier & amplitude modulation, Synchronous detection, FM detection, Phase detection. RS Product Codes. 463-640 MC1496DG. 787-8715 MC1496BDG. 787-8712 MC1496DR2G. 787-8718 MC1496BDR2G Device Type = Modulator/Demodulato r Modulation Type = Balanced Maximum I/Q Frequency = 300MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 14 Maximum Supply Current = 5 mA Dimensions = 8.75 x 4 x 1.75mm Height = 1.75mm Length = 8.75mm

The output voltage of an MC1496 Balanced Modulator/Demodulator is a product of an input voltage (signal) and a switching function (carrier).
Carrier Suppression: -65dB @ 0.5MHz, -50dB @ 10MHz. Adjustable gain and signal handling. Balanced inputs and outputs. Common mode rejection: -85dB typical. Operating temperature range: 0 to +70°C (MC1496), -40 to +125°C (MC1496B). Applications: Suppressed-carrier & amplitude modulation, Synchronous detection, FM detection, Phase detection. RS Product Codes. 463-640 MC1496DG. 787-8715 MC1496BDG. 787-8712 MC1496DR2G. 787-8718 MC1496BDR2G
Device Type = Modulator/Demodulator
Modulation Type = Balanced
Maximum I/Q Frequency = 300MHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 14
Maximum Supply Current = 5 mA
Dimensions = 8.75 x 4 x 1.75mm
Height = 1.75mm
Length = 8.75mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category I/Q Modulators and I/Q Demodulators
Product Number 7878712P
Product Type I & Q Modulator/Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

45 - 2700 MHz IQ Modulator with Synthesizer / VCO - RFMD2081 - Qorvo
Specs
Product Type I & Q Modulator
Carrier Frequency 45 to 2700 MHz
View Details
TV and Video, Si21832/822/812/802 Dual ISDB-T Digital Demodulators - Si21812 - Skyworks Solutions, Inc.
Specs
Product Type I & Q Demodulator
Package Type Surface Mount; QFN68
View Details
 - CA2111AE - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
IQ Modulators, Demodulators, and Complex Mixers - SSB-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 43 to 540 MHz
View Details