NXP Semiconductors France SAS MFRC53101T

Description
The MIFARE Classic devices are contactless smart card ICs used in public transport, access management and shop loyalty cards. Operating Frequency: 13.56MHz. OTA Data Rate: 106kbps. Proximity operating distance: up to 100mm. Available with 7-byte unique identifier (7B UID) or 4-byte non-unique identifier (4B NUID). 64-byte Tx/Rx FIFO buffer. 1KB or 4KB EEPROM. Reduced infrastructure costs due to card and reader compatibility across all generations. Memory access conditions freely programmable. MFRC500 supports: MIFARE Classic, MIFARE 1K and MIFARE 4K protocols. MFRC531 supports: MIFARE Mini, MIFARE 1K, MIFARE 4K, MIFARE Ultralight, MIFARE DESFire EV1 and MIFARE Plus RFID protocols. RS Product Codes. 483-6881 MFRC50001T. 865-2176 MFRC50001T/0FE. 483-6904 MFRC53101T. 865-2173 MFRC53101T/0FE Device Type = Modulator/Demodulato r Modulation Type = Quadrature Maximum Conversion Gain = 35dB Programmable = Yes Mounting Type = Surface Mount Package Type = SOIC Pin Count = 32 Maximum Supply Current = 150 mA Dimensions = 20.7 x 7.6 x 2.45mm Height = 2.45mm
Request a Quote
Description
The MIFARE Classic devices are contactless smart card ICs used in public transport, access management and shop loyalty cards. Operating Frequency: 13.56MHz. OTA Data Rate: 106kbps. Proximity operating distance: up to 100mm. Available with 7-byte unique identifier (7B UID) or 4-byte non-unique identifier (4B NUID). 64-byte Tx/Rx FIFO buffer. 1KB or 4KB EEPROM. Reduced infrastructure costs due to card and reader compatibility across all generations. Memory access conditions freely programmable. MFRC500 supports: MIFARE Classic, MIFARE 1K and MIFARE 4K protocols. MFRC531 supports: MIFARE Mini, MIFARE 1K, MIFARE 4K, MIFARE Ultralight, MIFARE DESFire EV1 and MIFARE Plus RFID protocols. RS Product Codes. 483-6881 MFRC50001T. 865-2176 MFRC50001T/0FE. 483-6904 MFRC53101T. 865-2173 MFRC53101T/0FE Device Type = Modulator/Demodulato r Modulation Type = Quadrature Maximum Conversion Gain = 35dB Programmable = Yes Mounting Type = Surface Mount Package Type = SOIC Pin Count = 32 Maximum Supply Current = 150 mA Dimensions = 20.7 x 7.6 x 2.45mm Height = 2.45mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1242333 - RS Components, Ltd.
Corby, Northants, United Kingdom
The MIFARE Classic devices are contactless smart card ICs used in public transport, access management and shop loyalty cards. Operating Frequency: 13.56MHz. OTA Data Rate: 106kbps. Proximity operating distance: up to 100mm. Available with 7-byte unique identifier (7B UID) or 4-byte non-unique identifier (4B NUID). 64-byte Tx/Rx FIFO buffer. 1KB or 4KB EEPROM. Reduced infrastructure costs due to card and reader compatibility across all generations. Memory access conditions freely programmable. MFRC500 supports: MIFARE Classic, MIFARE 1K and MIFARE 4K protocols. MFRC531 supports: MIFARE Mini, MIFARE 1K, MIFARE 4K, MIFARE Ultralight, MIFARE DESFire EV1 and MIFARE Plus RFID protocols. RS Product Codes. 483-6881 MFRC50001T. 865-2176 MFRC50001T/0FE. 483-6904 MFRC53101T. 865-2173 MFRC53101T/0FE Device Type = Modulator/Demodulato r Modulation Type = Quadrature Maximum Conversion Gain = 35dB Programmable = Yes Mounting Type = Surface Mount Package Type = SOIC Pin Count = 32 Maximum Supply Current = 150 mA Dimensions = 20.7 x 7.6 x 2.45mm Height = 2.45mm

The MIFARE Classic devices are contactless smart card ICs used in public transport, access management and shop loyalty cards.
Operating Frequency: 13.56MHz. OTA Data Rate: 106kbps. Proximity operating distance: up to 100mm. Available with 7-byte unique identifier (7B UID) or 4-byte non-unique identifier (4B NUID). 64-byte Tx/Rx FIFO buffer. 1KB or 4KB EEPROM. Reduced infrastructure costs due to card and reader compatibility across all generations. Memory access conditions freely programmable. MFRC500 supports: MIFARE Classic, MIFARE 1K and MIFARE 4K protocols. MFRC531 supports: MIFARE Mini, MIFARE 1K, MIFARE 4K, MIFARE Ultralight, MIFARE DESFire EV1 and MIFARE Plus RFID protocols. RS Product Codes. 483-6881 MFRC50001T. 865-2176 MFRC50001T/0FE. 483-6904 MFRC53101T. 865-2173 MFRC53101T/0FE
Device Type = Modulator/Demodulator
Modulation Type = Quadrature
Maximum Conversion Gain = 35dB
Programmable = Yes
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 32
Maximum Supply Current = 150 mA
Dimensions = 20.7 x 7.6 x 2.45mm
Height = 2.45mm

Supplier's Site
 - 4836904P - RS Components, Ltd.
Corby, Northants, United Kingdom
The MIFARE Classic devices are contactless smart card ICs used in public transport, access management and shop loyalty cards. Operating Frequency: 13.56MHz. OTA Data Rate: 106kbps. Proximity operating distance: up to 100mm. Available with 7-byte unique identifier (7B UID) or 4-byte non-unique identifier (4B NUID). 64-byte Tx/Rx FIFO buffer. 1KB or 4KB EEPROM. Reduced infrastructure costs due to card and reader compatibility across all generations. Memory access conditions freely programmable. MFRC500 supports: MIFARE Classic, MIFARE 1K and MIFARE 4K protocols. MFRC531 supports: MIFARE Mini, MIFARE 1K, MIFARE 4K, MIFARE Ultralight, MIFARE DESFire EV1 and MIFARE Plus RFID protocols. RS Product Codes. 483-6881 MFRC50001T. 865-2176 MFRC50001T/0FE. 483-6904 MFRC53101T. 865-2173 MFRC53101T/0FE Device Type = Modulator/Demodulato r Modulation Type = Quadrature Maximum Conversion Gain = 35dB Programmable = Yes Mounting Type = Surface Mount Package Type = SOIC Pin Count = 32 Maximum Supply Current = 150 mA Dimensions = 20.7 x 7.6 x 2.45mm Height = 2.45mm Delivery on production packaging - Tube. This product is non-returnable.

The MIFARE Classic devices are contactless smart card ICs used in public transport, access management and shop loyalty cards.
Operating Frequency: 13.56MHz. OTA Data Rate: 106kbps. Proximity operating distance: up to 100mm. Available with 7-byte unique identifier (7B UID) or 4-byte non-unique identifier (4B NUID). 64-byte Tx/Rx FIFO buffer. 1KB or 4KB EEPROM. Reduced infrastructure costs due to card and reader compatibility across all generations. Memory access conditions freely programmable. MFRC500 supports: MIFARE Classic, MIFARE 1K and MIFARE 4K protocols. MFRC531 supports: MIFARE Mini, MIFARE 1K, MIFARE 4K, MIFARE Ultralight, MIFARE DESFire EV1 and MIFARE Plus RFID protocols. RS Product Codes. 483-6881 MFRC50001T. 865-2176 MFRC50001T/0FE. 483-6904 MFRC53101T. 865-2173 MFRC53101T/0FE
Device Type = Modulator/Demodulator
Modulation Type = Quadrature
Maximum Conversion Gain = 35dB
Programmable = Yes
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 32
Maximum Supply Current = 150 mA
Dimensions = 20.7 x 7.6 x 2.45mm
Height = 2.45mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 4836904 - RS Components, Ltd.
Corby, Northants, United Kingdom
The MIFARE Classic devices are contactless smart card ICs used in public transport, access management and shop loyalty cards. Operating Frequency: 13.56MHz. OTA Data Rate: 106kbps. Proximity operating distance: up to 100mm. Available with 7-byte unique identifier (7B UID) or 4-byte non-unique identifier (4B NUID). 64-byte Tx/Rx FIFO buffer. 1KB or 4KB EEPROM. Reduced infrastructure costs due to card and reader compatibility across all generations. Memory access conditions freely programmable. MFRC500 supports: MIFARE Classic, MIFARE 1K and MIFARE 4K protocols. MFRC531 supports: MIFARE Mini, MIFARE 1K, MIFARE 4K, MIFARE Ultralight, MIFARE DESFire EV1 and MIFARE Plus RFID protocols. RS Product Codes. 483-6881 MFRC50001T. 865-2176 MFRC50001T/0FE. 483-6904 MFRC53101T. 865-2173 MFRC53101T/0FE Device Type = Modulator/Demodulato r Modulation Type = Quadrature Maximum Conversion Gain = 35dB Programmable = Yes Mounting Type = Surface Mount Package Type = SOIC Pin Count = 32 Maximum Supply Current = 150 mA Dimensions = 20.7 x 7.6 x 2.45mm Height = 2.45mm

The MIFARE Classic devices are contactless smart card ICs used in public transport, access management and shop loyalty cards.
Operating Frequency: 13.56MHz. OTA Data Rate: 106kbps. Proximity operating distance: up to 100mm. Available with 7-byte unique identifier (7B UID) or 4-byte non-unique identifier (4B NUID). 64-byte Tx/Rx FIFO buffer. 1KB or 4KB EEPROM. Reduced infrastructure costs due to card and reader compatibility across all generations. Memory access conditions freely programmable. MFRC500 supports: MIFARE Classic, MIFARE 1K and MIFARE 4K protocols. MFRC531 supports: MIFARE Mini, MIFARE 1K, MIFARE 4K, MIFARE Ultralight, MIFARE DESFire EV1 and MIFARE Plus RFID protocols. RS Product Codes. 483-6881 MFRC50001T. 865-2176 MFRC50001T/0FE. 483-6904 MFRC53101T. 865-2173 MFRC53101T/0FE
Device Type = Modulator/Demodulator
Modulation Type = Quadrature
Maximum Conversion Gain = 35dB
Programmable = Yes
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 32
Maximum Supply Current = 150 mA
Dimensions = 20.7 x 7.6 x 2.45mm
Height = 2.45mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category I/Q Modulators and I/Q Demodulators
Product Number 1242333
Product Type I & Q Modulator/Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BTG-2B-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Surface Mount; Surface Mount
Carrier Frequency 10 to 1000 MHz
View Details
45 - 2700 MHz IQ Modulator with Synthesizer / VCO - RFMD2081 - Qorvo
Specs
Product Type I & Q Modulator
Carrier Frequency 45 to 2700 MHz
View Details
 - CA2111AE - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
MODULATOR / SURF MT / RoHS - JCIQ-88M+ - Mini-Circuits
Specs
Product Type I & Q Modulator
Package Type Surface Mount
View Details