onsemi RF Demodulators LC72725KV-TLM-E

Description
"RF Demodulator IC 16-LSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"RF Demodulator IC 16-LSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LC72725KV-TLM-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Demodulators
LC72725KV-TLM-EOSTR-ND
RF Demodulators LC72725KV-TLM-EOSTR-ND
"RF Demodulator IC 16-LSSOP (0.173"", 4.40mm Width)"

"RF Demodulator IC 16-LSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
RF Demodulators - 1990-LC72725KV-TLM-ETR-ND - DigiKey
Thief River Falls, MN, United States
"RF Demodulator IC 16-LSSOP (0.173"", 4.40mm Width)"

"RF Demodulator IC 16-LSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - LC72725KV-TLM-E - Rochester Electronics
Newburyport, MA, United States
RDS Demodulator

RDS Demodulator

Supplier's Site Datasheet
 - 8051286P - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal processing devices for the European Broadcasting Union RDS (Radio Data System) and the US NRSC (National Radio System Committee) RBDS (Radio Broadcast Data System) standards. Device Type = Demodulator Maximum Conversion Gain = 34dB Mounting Type = Surface Mount Package Type = SSOP Pin Count = 16 Typical Output Power = 100mW Dimensions = 5.2 x 4.4 x 1.3mm Height = 1.3mm Length = 5.2mm Minimum Operating Supply Voltage = 2.7 V, 3 V Delivery on production packaging - Reel. This product is non-returnable.

Signal processing devices for the European Broadcasting Union RDS (Radio Data System) and the US NRSC (National Radio System Committee) RBDS (Radio Broadcast Data System) standards.
Device Type = Demodulator
Maximum Conversion Gain = 34dB
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 16
Typical Output Power = 100mW
Dimensions = 5.2 x 4.4 x 1.3mm
Height = 1.3mm
Length = 5.2mm
Minimum Operating Supply Voltage = 2.7 V, 3 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8051286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal processing devices for the European Broadcasting Union RDS (Radio Data System) and the US NRSC (National Radio System Committee) RBDS (Radio Broadcast Data System) standards. Device Type = Demodulator Maximum Conversion Gain = 34dB Mounting Type = Surface Mount Package Type = SSOP Pin Count = 16 Typical Output Power = 100mW Dimensions = 5.2 x 4.4 x 1.3mm Height = 1.3mm Length = 5.2mm Minimum Operating Supply Voltage = 2.7 V, 3 V

Signal processing devices for the European Broadcasting Union RDS (Radio Data System) and the US NRSC (National Radio System Committee) RBDS (Radio Broadcast Data System) standards.
Device Type = Demodulator
Maximum Conversion Gain = 34dB
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 16
Typical Output Power = 100mW
Dimensions = 5.2 x 4.4 x 1.3mm
Height = 1.3mm
Length = 5.2mm
Minimum Operating Supply Voltage = 2.7 V, 3 V

Supplier's Site
RF Demodulators - LC72725KV-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Demodulators
LC72725KV-TLM-E
RF Demodulators LC72725KV-TLM-E
RF Demodulator IC 16-LSSOP (0.173", 4.40mm Width)

RF Demodulator IC 16-LSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. Quarktwin Technology Ltd.
Product Category I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators
Product Number LC72725KV-TLM-EOSTR-ND LC72725KV-TLM-E 8051286P LC72725KV-TLM-E
Product Name RF Demodulators RF Demodulators
Product Type I & Q Demodulator I & Q Demodulator I & Q Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

TV and Video, Si21642/622/602 Dual DVB-T2/C2/S2X/S2/T/C/S Digital Demodulators - Si21622 - Skyworks Solutions, Inc.
Specs
Product Type I & Q Demodulator
Package Type Surface Mount; QFN68
View Details
MODULATOR / SURF MT / RoHS - JCIQ-88M+ - Mini-Circuits
Specs
Product Type I & Q Modulator
Package Type Surface Mount
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQP-27U-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type PC Mount
Carrier Frequency 20 to 200 MHz
View Details
 - CA2111AE - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details