RF Solutions RF600E-SO

Description
The RF600E & RF600D chipset together with suitable RF/IR Transmitter and Receiver modules enable a secure wireless telemetry or keyfob remote control system to be made . The RF600E & RF600D CODEC chipset has been designed to obtain the maximum range from the wireless link using automatic data packet generation with ‘Manchester’ encoding and CRC based error checking. RF600E Transmitter Encoder RS Part No. 505-6929. Manchester encoding. KeeLoq data encryption. Automatic packet generation. CRC Error checkword generation. 4 x digital inputs (pushbuttons). Transmission status LED output. Automatic Battery Level Monitor. Compatible with most RF modules with no built-in codec functions. Power supply: +2V to +6.6Vdc. Package: SOIC8. Application: Remote control, simple wireless telemetry. RF600D Receiver Decoder RS Part No. 505-6935. KeeLoq data decryption. CRC Error checking. Easy Learn feature of transmitters. Up to 7 transmitters can be learned (48 with external EEPROM). 4 x digital outputs. Serial UART output. Receiver status LED output. Low transmitter battery LED output. Compatible with most RF modules with no built-in codec functions. Sleep Mode. Power supply: +4.5V to +5.5Vdc. Package: SOIC18. Application: Remote control, simple wireless telemetry Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 4.9 x 3.91 x 1.42mm Height = 1.42mm Length = 4.9mm Width = 3.91mm
Request a Quote
Description
The RF600E & RF600D chipset together with suitable RF/IR Transmitter and Receiver modules enable a secure wireless telemetry or keyfob remote control system to be made . The RF600E & RF600D CODEC chipset has been designed to obtain the maximum range from the wireless link using automatic data packet generation with ‘Manchester’ encoding and CRC based error checking. RF600E Transmitter Encoder RS Part No. 505-6929. Manchester encoding. KeeLoq data encryption. Automatic packet generation. CRC Error checkword generation. 4 x digital inputs (pushbuttons). Transmission status LED output. Automatic Battery Level Monitor. Compatible with most RF modules with no built-in codec functions. Power supply: +2V to +6.6Vdc. Package: SOIC8. Application: Remote control, simple wireless telemetry. RF600D Receiver Decoder RS Part No. 505-6935. KeeLoq data decryption. CRC Error checking. Easy Learn feature of transmitters. Up to 7 transmitters can be learned (48 with external EEPROM). 4 x digital outputs. Serial UART output. Receiver status LED output. Low transmitter battery LED output. Compatible with most RF modules with no built-in codec functions. Sleep Mode. Power supply: +4.5V to +5.5Vdc. Package: SOIC18. Application: Remote control, simple wireless telemetry Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 4.9 x 3.91 x 1.42mm Height = 1.42mm Length = 4.9mm Width = 3.91mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5056929 - RS Components, Ltd.
Corby, Northants, United Kingdom
The RF600E & RF600D chipset together with suitable RF/IR Transmitter and Receiver modules enable a secure wireless telemetry or keyfob remote control system to be made . The RF600E & RF600D CODEC chipset has been designed to obtain the maximum range from the wireless link using automatic data packet generation with ‘Manchester’ encoding and CRC based error checking. RF600E Transmitter Encoder RS Part No. 505-6929. Manchester encoding. KeeLoq data encryption. Automatic packet generation. CRC Error checkword generation. 4 x digital inputs (pushbuttons). Transmission status LED output. Automatic Battery Level Monitor. Compatible with most RF modules with no built-in codec functions. Power supply: +2V to +6.6Vdc. Package: SOIC8. Application: Remote control, simple wireless telemetry. RF600D Receiver Decoder RS Part No. 505-6935. KeeLoq data decryption. CRC Error checking. Easy Learn feature of transmitters. Up to 7 transmitters can be learned (48 with external EEPROM). 4 x digital outputs. Serial UART output. Receiver status LED output. Low transmitter battery LED output. Compatible with most RF modules with no built-in codec functions. Sleep Mode. Power supply: +4.5V to +5.5Vdc. Package: SOIC18. Application: Remote control, simple wireless telemetry Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 4.9 x 3.91 x 1.42mm Height = 1.42mm Length = 4.9mm Width = 3.91mm

The RF600E & RF600D chipset together with suitable RF/IR Transmitter and Receiver modules enable a secure wireless telemetry or keyfob remote control system to be made . The RF600E & RF600D CODEC chipset has been designed to obtain the maximum range from the wireless link using automatic data packet generation with ‘Manchester’ encoding and CRC based error checking.
RF600E Transmitter Encoder RS Part No. 505-6929. Manchester encoding. KeeLoq data encryption. Automatic packet generation. CRC Error checkword generation. 4 x digital inputs (pushbuttons). Transmission status LED output. Automatic Battery Level Monitor. Compatible with most RF modules with no built-in codec functions. Power supply: +2V to +6.6Vdc. Package: SOIC8. Application: Remote control, simple wireless telemetry. RF600D Receiver Decoder RS Part No. 505-6935. KeeLoq data decryption. CRC Error checking. Easy Learn feature of transmitters. Up to 7 transmitters can be learned (48 with external EEPROM). 4 x digital outputs. Serial UART output. Receiver status LED output. Low transmitter battery LED output. Compatible with most RF modules with no built-in codec functions. Sleep Mode. Power supply: +4.5V to +5.5Vdc. Package: SOIC18. Application: Remote control, simple wireless telemetry
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 4.9 x 3.91 x 1.42mm
Height = 1.42mm
Length = 4.9mm
Width = 3.91mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category I/Q Modulators and I/Q Demodulators
Product Number 5056929
Package Type Surface Mount; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

45 - 2700 MHz IQ Modulator with Synthesizer / VCO and Baseband Interface - RFMD2080 - Qorvo
Specs
Product Type I & Q Modulator
Carrier Frequency 45 to 2700 MHz
View Details
TV and Video, Si2164/62/60 Digital DVB-C2 TV Demodulators - Si2160 - Skyworks Solutions, Inc.
Specs
Product Type I & Q Demodulator
Package Type Surface Mount; QFN48
View Details
 - CA2111AE - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
IQ Modulators, Demodulators, and Complex Mixers - FP-JPM-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 14 to 450 MHz
View Details