kTB Solutions Datasheets for RF Power Dividers and RF Power Combiners

RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more

Page: 1 2
Product Name Notes
kTB Solutions supplies 10-way power dividers/combiners at frequencies from DC to 6GHz, and the power is up to 30W.
kTB Solutions supplies 11-way power dividers/combiners at frequencies from DC to 1GHz, and the power is up to 2W.
kTB Solutions supplies 12-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 30W.
kTB Solutions supplies 14-way power dividers/combiners at frequencies from DC to 1.6GHz.
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.
kTB Solutions supplies 18-way power dividers/combiners at frequencies from DC to 4GHz, and the power is up to 30W.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
kTB Solutions supplies 24-way power dividers/combiners at frequencies from DC to 0.433GHz, and the power is up to 30W.
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
kTB Solutions supplies 32-way power dividers/combiners at frequencies from DC to 4GHz, and the power is up to 100W.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
kTB Solutions supplies 5-way power dividers/combiners at frequencies from DC to 4.2GHz, and the power is up to 30W. We can also accept customization, and there is no requirement for...
kTB Solutions supplies 6-way power dividers/combiners at frequencies from DC to 10GHz, and the power is up to 50W. If there is no model you need, we can accept customization.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
kTB Solutions supplies frequency dividers in frequency range 0.1-26.5GHz. The frequency dividers are widely used in many applications. Features: Low VSWR Applications: Wireless Laboratory Test

Next >>