The NPD4-698-2700 is a 4-way power divider/combiner for applications in amplifiers, mixers, antennas, and laboratory testing, operating from 0.698 to 2.7 GHz with 50 Ω impedance. It has a maximum insertion loss of 0.8 dB, input and output VSWR of 1.3 max, minimum isolation of 20 dB, amplitude balance of ±0.4 dB max, and phase balance of ±4°. It handles 50 W average power as a divider and 2 W as a combiner. The unit measures 77 × 94 × 19 mm with N female connectors and is mounted via four through-holes of 3.2 mm diameter. Operating temperature ranges from -35 to +75 °C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-698-2700 |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | Type N; N |
| Frequency | 698.00 to 2700.00 MHz |