kTB Solutions 4-Way Power Dividers/Combiners NPD4-1300-2400

Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD4-1300-2400 is a 4-way power divider/combiner operating from 1.3 to 2.4 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory testing. It features a maximum insertion loss of 0.5 dB, maximum input and output VSWR of 1.2, minimum isolation of 22 dB, maximum amplitude balance of 0.1 dB, and maximum phase balance of ±1°. It handles up to 30 W average power as a divider and 2 W as a combiner. The device measures 52 × 64 × 12 mm excluding connectors, uses SMA female connectors, and is mounted via four 2.8 mm through-holes. It operates from -35 °C to +75 °C.

Datasheet Summary
Powered by GS/AI

The NPD4-1300-2400 is a 4-way power divider/combiner operating from 1.3 to 2.4 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory testing. It features a maximum insertion loss of 0.5 dB, maximum input and output VSWR of 1.2, minimum isolation of 22 dB, maximum amplitude balance of 0.1 dB, and maximum phase balance of ±1°. It handles up to 30 W average power as a divider and 2 W as a combiner. The device measures 52 × 64 × 12 mm excluding connectors, uses SMA female connectors, and is mounted via four 2.8 mm through-holes. It operates from -35 °C to +75 °C.

Suppliers

Company
Product
Description
Supplier Links
4-Way Power Dividers/Combiners - NPD4-1300-2400 - kTB Solutions
San Jose, CA, United States
4-Way Power Dividers/Combiners
NPD4-1300-2400
4-Way Power Dividers/Combiners NPD4-1300-2400
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD4-1300-2400
Product Name 4-Way Power Dividers/Combiners
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 1300.00 to 2400.00 MHz
Insertion Loss 0.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Power Dividers/Combiners - NPD8-200-2300-30-S - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 200.00 to 2300.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-500-2000-20-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 500.00 to 2000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-7000-8500-30-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 7000.00 to 8500.00 MHz
View Details
8-Way Power Dividers/Combiners - NPD8-18000-40000-20-K - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors 2.92mm; 2.92mm
Frequency 18000.00 to 40000.00 MHz
View Details