NPD2-5-1000 is a 2-way power divider/combiner operating from 0.005 to 1 GHz with 50 Ω impedance, 1 dB maximum insertion loss, and 1 W maximum average power as a divider. It offers minimum 17 dB isolation for N and BNC connectors and 18 dB for SMA, with amplitude balance within 0.3 dB and phase balance within ±3°. Input and output VSWR are 1.25 maximum for N and BNC, 1.3 maximum for SMA. It mounts via four 3.2 mm through-holes for N and BNC connectors, or two 2.8 mm through-holes for SMA. Operating temperature ranges from -35°C to +75°C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-5-1000 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA, N, BNC |
| Frequency | 5.00 to 1000.00 MHz |
| Insertion Loss | 1.00 dB |