The NPD4-800-2500-K2 is a 4-way power divider/combiner designed for operation from 0.8 to 2.5 GHz with a 200 W average power handling rating. It features a maximum insertion loss of 0.8 dB, an input VSWR of 1.3 maximum, an output VSWR of 1.2 maximum, and a minimum isolation of 20 dB. The device maintains an amplitude balance of 0.3 dB maximum and a phase balance of 4° maximum, with a 50 Ω impedance. It is housed in a case measuring 95 × 138 × 28 mm, equipped with 7/16 DIN female connectors and mounted via four 4.2 mm through-holes. Operating temperature ranges from -30 to +70 °C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-800-2500-K2 |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | 7/16; 7/16DIN |
| Frequency | 800.00 to 2500.00 MHz |
| Insertion Loss | 0.80 dB |