NPD2-100-512 is a 2-way power divider/combiner operating from 0.1 to 0.512 GHz with 50 Ω impedance, designed for applications such as amplifiers, mixers, and antennas. It has a maximum insertion loss of 0.7 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 23 dB. Amplitude balance is within 0.2 dB and phase balance within ±2°. It handles up to 30 W average power as a divider and 2 W as a combiner. The unit measures 98 × 60 × 22 mm with N female connectors and is mounted via four M3 holes. Operating temperature ranges from -45 to +85 °C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-100-512 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | Type N; N |
| Frequency | 100.00 to 512.00 MHz |
| Insertion Loss | 0.70 dB |