kTB Solutions 16-Way Power Dividers/Combiners NPD16-600-2000-30-S

Description
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

16-Way power divider/combiner for 0.6 to 2 GHz operating range with 50 Ω impedance. Consists of SMA female connectors, measures 102 by 218 by 12 mm, and weighs 540 g. Maximum insertion loss is 1.4 dB, input VSWR is 1.3 max, output VSWR is 1.2 max, isolation is 20 dB min, amplitude balance is ±0.2 dB, and phase balance is ±2°. Maximum average power handling is 30 W as a divider and 2 W as a combiner. Operates within -45 °C to +85 °C temperature range and is mounted via four 3.2 mm through-holes.

Datasheet Summary
Powered by GS/AI

16-Way power divider/combiner for 0.6 to 2 GHz operating range with 50 Ω impedance. Consists of SMA female connectors, measures 102 by 218 by 12 mm, and weighs 540 g. Maximum insertion loss is 1.4 dB, input VSWR is 1.3 max, output VSWR is 1.2 max, isolation is 20 dB min, amplitude balance is ±0.2 dB, and phase balance is ±2°. Maximum average power handling is 30 W as a divider and 2 W as a combiner. Operates within -45 °C to +85 °C temperature range and is mounted via four 3.2 mm through-holes.

Suppliers

Company
Product
Description
Supplier Links
16-Way Power Dividers/Combiners - NPD16-600-2000-30-S - kTB Solutions
San Jose, CA, United States
16-Way Power Dividers/Combiners
NPD16-600-2000-30-S
16-Way Power Dividers/Combiners NPD16-600-2000-30-S
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD16-600-2000-30-S
Product Name 16-Way Power Dividers/Combiners
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 600.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-24000-43500-20-K - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors 2.92mm; 2.92mm
Frequency 24000.00 to 43500.00 MHz
View Details
24-Way Power Dividers/Combiners - NPD24-1300-1600-20-S - kTB Solutions
Specs
0º Power Divider Division: 24-Way Power Dividers/Combiners
Connectors SMA; SMA
Frequency 1300.00 to 1600.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-350-6000-30-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 350.00 to 6000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-12000-15000-20-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 12000.00 to 15000.00 MHz
View Details