The NPD3-698-2700 is a 3-way power divider/combiner operating from 0.698 to 2.7 GHz with a maximum insertion loss of 0.6 dB, input VSWR of 1.25, output VSWR of 1.2, and minimum isolation of 20 dB. It maintains an amplitude balance of ±0.4 dB and phase balance of ±4°, with 50 Ω impedance and a maximum average power of 50 W as a divider or 2 W as a combiner. The unit measures 77 × 94 × 19 mm, features N female connectors, and is mounted via four 3.2 mm through-holes. It operates from -35 to +75 °C.
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD3-698-2700 |
| Product Name | 3-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 3-Way |
| Connectors | Type N; N |
| Frequency | 698.00 to 2700.00 MHz |