kTB Solutions Datasheets for DC Blocks

DC blocks prevent the flow of direct current (DC) through radio frequency (RF) circuits. They serve as high-pass filters that prevent DC voltages, which have a frequency of zero Hertz (Hz), from interfering with sensitive RF components such as receivers. In other words, DC blocks are capacitors in series with a transmission line. They prevent the flow of DC energy while allowing RF signals to pass with little (if any) attenuation.  
DC Blocks: Learn more

Product Name Notes
kTB Solutions supplies DC blocks work upto 67GHz. Our DC blocks are widely used in many applications. Features: Broadband Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar DC Blocks Brochure...