The NPD4-1000-2000 is a 4-way power divider/combiner designed for operation between 1 and 2 GHz, with 50 Ω impedance. It features a maximum insertion loss of 0.6 dB for SMA connectors and 0.8 dB for N connectors, an input VSWR of 1.3 max, and output VSWR of 1.2 max. Isolation is 25 dB min for SMA and 20 dB min for N connectors, with amplitude balance within 0.3 dB max and phase balance within ±3°. The device handles 30 W average power as a divider and 2 W as a combiner. Mounting is achieved via four through-holes: 2.8 mm diameter for SMA and 3.2 mm for N. Operating temperature ranges from -35°C to +75°C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-1000-2000 |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 1000.00 to 2000.00 MHz |
| Insertion Loss | 0.80 dB |