The NPD2-3000-6000-30-S is a 2-way power divider/combiner designed for frequencies between 3 and 6 GHz, with a maximum insertion loss of 0.4 dB, input and output VSWR of 1.2 max, isolation of 22 dB min, amplitude balance of 0.2 dB max, and phase balance of ±2°. It has a 50 Ω impedance, supports 30 W average power as a divider and 2 W as a combiner, and is housed in a 28×28×10 mm package with SMA female connectors and three 2.8 mm through-hole mounting points. Operating temperature ranges from -45 to +85 °C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-3000-6000-30-S |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA; SMA |
| Frequency | 3000.00 to 6000.00 MHz |
| Insertion Loss | 0.40 dB |