The NPD3-100-400-50 is a 3-way power divider/combiner operating from 0.1 to 0.4 GHz with 50 Ω impedance, designed for applications such as amplifiers, mixers, and antennas. It has a maximum insertion loss of 0.6 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 18 dB. Amplitude balance is within 0.6 dB and phase balance is ±5°. It handles up to 50 W average power as a divider and 5 W as a combiner. The device is housed in a case measuring 228 × 165 × 20 mm with N female connectors and mounts via four 3.2 mm through-holes. It operates from -35°C to +75°C.
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD3-100-400-50 |
| Product Name | 3-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 3-Way |
| Connectors | Type N; N |
| Frequency | 100.00 to 400.00 MHz |
| Insertion Loss | 0.60 dB |