A 3-way power divider/combiner covering 0.7 to 5 GHz, designed for use in amplifiers, mixers, antennas, and laboratory test applications, with N female connectors and a mechanical size of 138 × 74 × 22 mm. It has a maximum insertion loss of 1.5 dB, input VSWR of 1.4 max, output VSWR of 1.3 max, minimum isolation of 18 dB, amplitude balance of ±0.8 dB, and phase balance of ±8°. The device is rated for 50 Ω impedance, with a maximum average power of 30 W as a divider and 2 W as a combiner. It operates from -35°C to +75°C and is mounted via two 4.5 mm through-holes.
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD3-700-5000 |
| Product Name | 3-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 3-Way |
| Connectors | Type N; N |
| Frequency | 700.00 to 5000.00 MHz |