The NPD3-2000-4000-20-S is a 3-way power divider/combiner designed for operation between 2 and 4 GHz, with a maximum insertion loss of 0.5 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 18 dB. It maintains an amplitude balance of 0.5 dB max and phase balance of ±5°, with 50 Ω impedance. The device supports up to 20 W average power as a divider and 1 W as a combiner. Mounted via four 2.8 mm through-holes, it measures 55 × 50 × 12 mm and weighs 75 g, featuring SMA female stainless steel connectors. It operates within a temperature range of -35°C to +75°C.
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD3-2000-4000-20-S |
| Product Name | 3-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 3-Way |
| Connectors | SMA; SMA |
| Frequency | 2000.00 to 4000.00 MHz |
| Insertion Loss | 0.50 dB |