kTB Solutions 8-Way Power Dividers/Combiners NPD8-200-6000

Description
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD8-200-6000 is an 8-way power divider/combiner operating from 0.2 to 6 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory testing. It is housed in a case measuring 260 x 120 x 12 mm with SMA female connectors and mounting through four 3.2 mm holes. Maximum insertion loss is 6.8 dB, input VSWR is 1.35, output VSWR is 1.25, isolation is 17 dB minimum, amplitude balance is 0.5 dB maximum, and phase balance is ±5°. It handles up to 30 W average power as a divider and 2 W as a combiner. Operating temperature ranges from -35°C to +75°C.

Datasheet Summary
Powered by GS/AI

The NPD8-200-6000 is an 8-way power divider/combiner operating from 0.2 to 6 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory testing. It is housed in a case measuring 260 x 120 x 12 mm with SMA female connectors and mounting through four 3.2 mm holes. Maximum insertion loss is 6.8 dB, input VSWR is 1.35, output VSWR is 1.25, isolation is 17 dB minimum, amplitude balance is 0.5 dB maximum, and phase balance is ±5°. It handles up to 30 W average power as a divider and 2 W as a combiner. Operating temperature ranges from -35°C to +75°C.

Suppliers

Company
Product
Description
Supplier Links
8-Way Power Dividers/Combiners - NPD8-200-6000 - kTB Solutions
San Jose, CA, United States
8-Way Power Dividers/Combiners
NPD8-200-6000
8-Way Power Dividers/Combiners NPD8-200-6000
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD8-200-6000
Product Name 8-Way Power Dividers/Combiners
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 200.00 to 6000.00 MHz
Insertion Loss 6.80 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-800-3000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 800.00 to 3000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-1000-40000-20-K - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors 2.92mm; 2.92mm
Frequency 1000.00 to 40000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-300-1000 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 300.00 to 1000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-8000-12000-20-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 8000.00 to 12000.00 MHz
View Details