The NPD3-134-3700 is a 3-way power divider/combiner designed for operation between 134 MHz and 3700 MHz with 50 Ω impedance. It features a maximum insertion loss of 3.8 dB, an input VSWR of 1.5:1, an output VSWR of 1.4:1, and a minimum isolation of 18 dB. Amplitude balance is 0.9 dB with phase balance within ±10°. It handles up to 30 W average power as a divider and 2 W as a combiner. The device uses N female connectors, measures 280 × 68 × 20 mm excluding connectors, and is mounted via four 4.2 mm through-holes. It operates from -35 °C to +75 °C.
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD3-134-3700 |
| Product Name | 3-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 3-Way |
| Connectors | Type N; N |
| Frequency | 134.00 to 3700.00 MHz |
| Insertion Loss | 3.80 dB |