kTB Solutions 4-Way Power Dividers/Combiners NPD4-2000-26500

Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD4-2000-26500 is a 4-way power divider/combiner operating from 2 to 26.5 GHz with a maximum insertion loss of 2.6 dB, input VSWR of 1.7:1, output VSWR of 1.5:1, and minimum isolation of 16 dB. It maintains an amplitude balance of ±0.5 dB and phase balance of ±6°, with 50 Ω impedance and a maximum average power handling of 20 W as a divider or 1 W as a combiner. The unit measures 73 × 59 × 10 mm and features SMA or 2.92 mm female connectors with four 2.8 mm through-hole mounting points. It operates reliably from -45°C to +85°C.

Datasheet Summary
Powered by GS/AI

The NPD4-2000-26500 is a 4-way power divider/combiner operating from 2 to 26.5 GHz with a maximum insertion loss of 2.6 dB, input VSWR of 1.7:1, output VSWR of 1.5:1, and minimum isolation of 16 dB. It maintains an amplitude balance of ±0.5 dB and phase balance of ±6°, with 50 Ω impedance and a maximum average power handling of 20 W as a divider or 1 W as a combiner. The unit measures 73 × 59 × 10 mm and features SMA or 2.92 mm female connectors with four 2.8 mm through-hole mounting points. It operates reliably from -45°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
4-Way Power Dividers/Combiners - NPD4-2000-26500 - kTB Solutions
San Jose, CA, United States
4-Way Power Dividers/Combiners
NPD4-2000-26500
4-Way Power Dividers/Combiners NPD4-2000-26500
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD4-2000-26500
Product Name 4-Way Power Dividers/Combiners
0º Power Divider Division: 4-Way
Connectors SMA (optional feature); 2.92mm (optional feature); SMA, 2.92mm
Frequency 2000.00 to 26500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-30-3000-2-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 30.00 to 3000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-26000-31000-20-K - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors 2.92mm; 2.92mm
Frequency 26000.00 to 31000.00 MHz
View Details
3-Way Power Dividers/Combiners - NPD3-10-500-1-S - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors SMA; SMA
Frequency 10.00 to 500.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-400-1000-K2-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 400.00 to 1000.00 MHz
View Details