The NPD10-600-6000-30-S is a 10-way power divider/combiner designed for operation from 0.6 to 6 GHz with a 50 Ω impedance. It has a maximum insertion loss of 3.5 dB, an input VSWR of 1.5 max, an output VSWR of 1.4 max, and a minimum isolation of 18 dB. Amplitude balance is within 0.8 dB max, and phase balance is within ±12°. It handles up to 30 W average power as a divider and 2 W as a combiner. The unit features SMA female connectors, measures 150 × 148 × 12 mm, weighs 800 g, and is mounted via four 3.2 mm through-holes. It operates from -45 to +85 °C.
kTB Solutions supplies 10-way power dividers/combiners at frequencies from DC to 6GHz, and the power is up to 30W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD10-600-6000-30-S |
| Product Name | 10-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 10-Way Power Dividers/Combiners |
| Connectors | SMA; SMA |
| Frequency | 600.00 to 6000.00 MHz |
| Insertion Loss | 3.50 dB |