The NPD2-80-500-30-S is a 2-way power divider/combiner for frequencies from 0.08 to 0.5 GHz, with 50 Ω impedance, 0.8 dB maximum insertion loss, 1.25 maximum input VSWR, 1.20 maximum output VSWR, 19 dB minimum isolation, 0.2 dB maximum amplitude balance, and ±2° phase balance. It handles up to 30 W average power as a divider and 2 W as a combiner. The unit measures 110 × 62 × 12 mm, weighs 158 g, and features SMA female connectors with four 3.4 mm through-holes for mounting. Operating temperature ranges from -45 °C to +85 °C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-80-500-30-S |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA; SMA |
| Frequency | 80.00 to 500.00 MHz |
| Insertion Loss | 0.80 dB |