The NPD2-68-72-1-N is a 2-way power divider/combiner designed for operation between 0.068 and 0.072 GHz, with a maximum insertion loss of 0.3 dB, input and output VSWR of 1.2 max, and minimum isolation of 20 dB. It maintains an amplitude balance of 0.2 dB max and phase balance of ±2°, with a 50 Ω impedance. The device handles up to 1 W average power as a divider and 0.5 W as a combiner. It features N female connectors, measures 56×34×22 mm excluding connectors, weighs 145 g, and is mounted via four 3.2 mm through-holes. The operating temperature range is -35 to +75°C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-68-72-1-N |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | Type N; N |
| Frequency | 68.00 to 72.00 MHz |
| Insertion Loss | 0.30 dB |