The NPD16-1100-1600-N is a 16-way power divider/combiner operating from 1.1 to 1.6 GHz with 50 Ω impedance and N female connectors. It measures 110 × 388 × 20 mm excluding connectors and is mounted via four 4.2 mm through-holes. It has a maximum input VSWR of 1.8, a maximum output VSWR of 1.3, a minimum isolation of 20 dB, an amplitude balance of 0.4 dB max, and a phase balance of ±6°. The noise figure is 3.0 dB max, and it operates from -35 to +75 °C with +5 V DC at 50 mA supply.
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD16-1100-1600-N |
| Product Name | 16-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 16-Way |