NPD2-1100-1700 is a 2-way power divider/combiner designed for frequencies between 1.1 GHz and 1.7 GHz with 50 Ω impedance. It supports up to 30 W average power as a divider and 2 W as a combiner, with maximum insertion loss of 0.3 dB (SMA) or 0.4 dB (BNC), input and output VSWR of 1.2 max, isolation of 20 dB min, amplitude balance of 0.2 dB max, and phase balance of ±2°. The device is mounted via 3×Φ2.7 mm through-holes (SMA) or 4×Φ4.4 mm through-holes (BNC), and operates within a temperature range of -35°C to +75°C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-1100-1700 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | BNC; SMA (optional feature); SMA, BNC |
| Frequency | 1100.00 to 1700.00 MHz |
| Insertion Loss | 0.40 dB |