The NPD6-700-4000 is a 6-way power divider/combiner for use in the 0.7 to 4 GHz frequency range with 50 Ω impedance. It has a maximum insertion loss of 1.6 dB, input VSWR of 1.4, output VSWR of 1.3, and minimum isolation of 18 dB. Amplitude balance is within ±0.8 dB and phase balance within ±8°. It handles up to 30 W average power as a divider and 2 W as a combiner. The unit measures 110 × 80 × 12 mm, features SMA female connectors, and is mounted via four 3.2 mm through-holes. Operating temperature ranges from -35 °C to +75 °C.
kTB Solutions supplies 6-way power dividers/combiners at frequencies from DC to 10GHz, and the power is up to 50W. If there is no model you need, we can accept customization.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD6-700-4000 |
| Product Name | 6-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 6-Way |
| Connectors | SMA; SMA |
| Frequency | 700.00 to 4000.00 MHz |