The NPD2-698-4000-50-4 is a 2-way power divider/combiner designed for operation from 0.698 GHz to 4 GHz with 50 Ω impedance. It features a maximum insertion loss of 0.8 dB, input VSWR of 1.3, output VSWR of 1.2, isolation of at least 20 dB, amplitude balance of 0.2 dB maximum, and phase balance within ±3°. It handles up to 50 W average power as a divider and 3 W as a combiner. The unit measures 108 × 72 × 30 mm, weighs 350 g, and uses 4.3-10 female connectors with mounting via four 5.5 mm through-holes. It operates between -35°C and +75°C with a mechanical tolerance of ±0.5 mm.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-698-4000-50-4 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | 4.3/10 |
| Frequency | 698.00 to 4000.00 MHz |
| Insertion Loss | 0.80 dB |