The NPD3-400-1000-30-S is a 3-way power divider/combiner designed for operation from 0.4 GHz to 1 GHz with 50 Ω impedance. It has a maximum insertion loss of 0.6 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 20 dB. Amplitude balance is within 0.4 dB and phase balance is within ±5°. It supports a maximum average power of 30 W as a divider and 2 W as a combiner. The device features SMA female connectors, measures 112 × 90 × 14 mm excluding connectors, weighs 350 g, and is mounted via four 3.2 mm through-holes. It operates from -35°C to +75°C.
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD3-400-1000-30-S |
| Product Name | 3-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 3-Way |
| Connectors | SMA; SMA |
| Frequency | 400.00 to 1000.00 MHz |
| Insertion Loss | 0.60 dB |