kTB Solutions Datasheets for Noise Generators and Sources
Noise generators and sources are used to produce noise outputs for testing radio frequency (RF) equipment.
Noise Generators and Sources: Learn more
| Product Name | Notes |
|---|---|
| kTB High ENR Noise Sources The KTB k2600 Series High ENR Noise Source embody excellent stability with temperature and voltage. They are well suited for receiver testing, noise figure measurements,... | |
| kTB Manual Noise Generators Manual Amplitude Adjustable Noise generators covering frequencies from 1MHz to 26.5GHz The kM3000 Series noise generators offer a convenient, economical, and rugged solution for a wide... | |
| kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response. Our diodes are available in a... | |
| kTB Programmable Noise Generators Programmable noise generators covering frequencies from 1MHz to 50GHz. kTB programmable noise generators offer a convenient, economical, rugged instrument ideal for all automated test requiring noise. |