kTB Solutions 12-Way Power Dividers/Combiners NPD12-2000-6000-30-S

Description
kTB Solutions supplies 12-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 30W.
Request a Quote
Description
kTB Solutions supplies 12-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 30W.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD12-2000-6000-30-S is a 12-way power divider/combiner operating from 2 to 6 GHz with a maximum insertion loss of 2.2 dB, input VSWR of 1.5, output VSWR of 1.4, and minimum isolation of 18 dB. It maintains an amplitude balance of ±0.8 dB and phase balance of ±10°, with a nominal impedance of 50 Ω. The device handles up to 30 W average power as a divider and 2 W as a combiner. It features SMA female connectors, measures 92×156×10 mm excluding connectors, and is mounted via four 3.2 mm through-holes. Operating temperature ranges from -45 to +85 °C.

Datasheet Summary
Powered by GS/AI

The NPD12-2000-6000-30-S is a 12-way power divider/combiner operating from 2 to 6 GHz with a maximum insertion loss of 2.2 dB, input VSWR of 1.5, output VSWR of 1.4, and minimum isolation of 18 dB. It maintains an amplitude balance of ±0.8 dB and phase balance of ±10°, with a nominal impedance of 50 Ω. The device handles up to 30 W average power as a divider and 2 W as a combiner. It features SMA female connectors, measures 92×156×10 mm excluding connectors, and is mounted via four 3.2 mm through-holes. Operating temperature ranges from -45 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
12-Way Power Dividers/Combiners - NPD12-2000-6000-30-S - kTB Solutions
San Jose, CA, United States
12-Way Power Dividers/Combiners
NPD12-2000-6000-30-S
12-Way Power Dividers/Combiners NPD12-2000-6000-30-S
kTB Solutions supplies 12-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 30W.

kTB Solutions supplies 12-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 30W.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD12-2000-6000-30-S
Product Name 12-Way Power Dividers/Combiners
0º Power Divider Division: 12-Way
Connectors SMA; SMA
Frequency 2000.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-2400-6000 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors N, N&SMA
Frequency 2400.00 to 6000.00 MHz
View Details
3-Way Power Dividers/Combiners - NPD3-2000-8000 - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 2000.00 to 8000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-120-560-50-N - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 120.00 to 560.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-800-3000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 800.00 to 3000.00 MHz
View Details