kTB Solutions 2-Way Power Dividers/Combiners NPD2-18000-26500-20-K

Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD2-18000-26500-20-K is a 2-way power divider/combiner for frequencies between 18 and 26.5 GHz, with a maximum insertion loss of 0.6 dB, input and output VSWR of 1.5:1 max, and 16 dB minimum isolation. It maintains an amplitude balance of 0.4 dB max and phase balance of ±4°, with 50 Ω impedance and a 20 W average power handling limit, reduced to 1 W when used as a combiner. The unit features 2.92 mm female stainless steel connectors, measures 19×26×10 mm, weighs 21 g, and is mounted via two 2.3 mm through-holes. It operates from -45°C to +85°C with a mechanical tolerance of ±0.5 mm.

Datasheet Summary
Powered by GS/AI

The NPD2-18000-26500-20-K is a 2-way power divider/combiner for frequencies between 18 and 26.5 GHz, with a maximum insertion loss of 0.6 dB, input and output VSWR of 1.5:1 max, and 16 dB minimum isolation. It maintains an amplitude balance of 0.4 dB max and phase balance of ±4°, with 50 Ω impedance and a 20 W average power handling limit, reduced to 1 W when used as a combiner. The unit features 2.92 mm female stainless steel connectors, measures 19×26×10 mm, weighs 21 g, and is mounted via two 2.3 mm through-holes. It operates from -45°C to +85°C with a mechanical tolerance of ±0.5 mm.

Suppliers

Company
Product
Description
Supplier Links
2-Way Power Dividers/Combiners - NPD2-18000-26500-20-K - kTB Solutions
San Jose, CA, United States
2-Way Power Dividers/Combiners
NPD2-18000-26500-20-K
2-Way Power Dividers/Combiners NPD2-18000-26500-20-K
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD2-18000-26500-20-K
Product Name 2-Way Power Dividers/Combiners
0º Power Divider Division: 2-Way
Connectors 2.92mm; 2.92mm
Frequency 18000.00 to 26500.00 MHz
Insertion Loss 0.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

16-Way Power Dividers/Combiners - NPD16-6000-18000-20-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 6000.00 to 18000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-1000-4000-K2-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 1000.00 to 4000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-6900-7400-30-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 6900.00 to 7400.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-4000-12000-20-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 4000.00 to 12000.00 MHz
View Details