The NPD16-700-3000 is a 16-way power divider/combiner operating from 0.7 to 3 GHz with 50 Ω impedance. It has a maximum insertion loss of 1.4 dB (SMA) or 1.8 dB (N), an input VSWR of 1.4 max, and an output VSWR of 1.3 max. Isolation is minimal 20 dB. Amplitude balance is 0.3 dB max (SMA) or 0.4 dB max (N), with phase balance of ±5° (SMA) or ±6° (N). It handles 30 W average power as a divider and 2 W as a combiner. Mounting uses six 2.8 mm through-holes for SMA or four 4.2 mm through-holes for N-type connectors. Operating temperature ranges from -35 to +75 °C.
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD16-700-3000 |
| Product Name | 16-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 16-Way |
| Connectors | SMA; SMA�O N |
| Frequency | 700.00 to 3000.00 MHz |
| Insertion Loss | 1.80 dB |