kTB Solutions 16-Way Power Dividers/Combiners NPD16-500-3000

Description
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD16-500-3000 is a 16-way power divider/combiner operating from 0.5 to 3 GHz with 50 Ω impedance, designed for applications including amplifiers, mixers, antennas, and laboratory testing. It has a maximum insertion loss of 3 dB, minimum isolation of 18 dB, maximum VSWR of 1.6, amplitude balance of ±1 dB, and phase balance of ±15°. Average power handling is 50 W as a divider and 2 W as a combiner. The unit is mounted via four 3.2 mm through-holes and operates from -40°C to +70°C. Connector options include SMA female or N female, as specified in the ordering code.

Datasheet Summary
Powered by GS/AI

The NPD16-500-3000 is a 16-way power divider/combiner operating from 0.5 to 3 GHz with 50 Ω impedance, designed for applications including amplifiers, mixers, antennas, and laboratory testing. It has a maximum insertion loss of 3 dB, minimum isolation of 18 dB, maximum VSWR of 1.6, amplitude balance of ±1 dB, and phase balance of ±15°. Average power handling is 50 W as a divider and 2 W as a combiner. The unit is mounted via four 3.2 mm through-holes and operates from -40°C to +70°C. Connector options include SMA female or N female, as specified in the ordering code.

Suppliers

Company
Product
Description
Supplier Links
16-Way Power Dividers/Combiners - NPD16-500-3000 - kTB Solutions
San Jose, CA, United States
16-Way Power Dividers/Combiners
NPD16-500-3000
16-Way Power Dividers/Combiners NPD16-500-3000
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD16-500-3000
Product Name 16-Way Power Dividers/Combiners
0º Power Divider Division: 16-Way
Connectors SMA; SMA�O N
Frequency 500.00 to 3000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16-Way Power Dividers/Combiners - NPD16-2000-18000-20-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 2000.00 to 18000.00 MHz
View Details
3-Way Power Dividers/Combiners - NPD3-225-2500-20-S - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors SMA; SMA
Frequency 225.00 to 2500.00 MHz
View Details
3-Way Power Dividers/Combiners - NPD3-100-400 - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors Type N; N
Frequency 100.00 to 400.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-18000-50000-20-2 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors 2.4mm; 2.4mm
Frequency 18000.00 to 50000.00 MHz
View Details