The NPD4-134-3700 is a 4-way power divider/combiner for frequencies from 134 to 3700 MHz, with a maximum insertion loss of 4.2 dB, input VSWR of 1.4, output VSWR of 1.3, and isolation of 18 dB minimum. It has an amplitude balance of 0.4 dB maximum and phase balance of ±4°, with 50 Ω impedance and a maximum average power of 30 W as a divider or 2 W as a combiner. The units measure 215 × 96 × 20 mm with N female connectors and are mounted via four 4.2 mm through-holes. The operating temperature range is -35 to +75 °C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-134-3700 |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | Type N; N |
| Frequency | 134.00 to 3700.00 MHz |
| Insertion Loss | 4.20 dB |