kTB Solutions 2-Way Power Dividers/Combiners NPD2-138-960-50-N

Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD2-138-960-50-N is a 2-way power divider/combiner operating from 0.138 to 0.96 GHz with 50 Ω impedance, featuring a maximum insertion loss of 0.6 dB, input VSWR of 1.25, output VSWR of 1.2, and minimum isolation of 18 dB. It maintains an amplitude balance of ±0.2 dB and phase balance of ±3°. The device handles up to 50 W average power as a divider and 3 W as a combiner. It is housed in a case measuring 150 × 58 × 20 mm with N female connectors and mounting holes of 4.4 mm diameter. Operating temperature ranges from -35°C to +75°C, and the unit weighs 600 g.

Datasheet Summary
Powered by GS/AI

The NPD2-138-960-50-N is a 2-way power divider/combiner operating from 0.138 to 0.96 GHz with 50 Ω impedance, featuring a maximum insertion loss of 0.6 dB, input VSWR of 1.25, output VSWR of 1.2, and minimum isolation of 18 dB. It maintains an amplitude balance of ±0.2 dB and phase balance of ±3°. The device handles up to 50 W average power as a divider and 3 W as a combiner. It is housed in a case measuring 150 × 58 × 20 mm with N female connectors and mounting holes of 4.4 mm diameter. Operating temperature ranges from -35°C to +75°C, and the unit weighs 600 g.

Suppliers

Company
Product
Description
Supplier Links
2-Way Power Dividers/Combiners - NPD2-138-960-50-N - kTB Solutions
San Jose, CA, United States
2-Way Power Dividers/Combiners
NPD2-138-960-50-N
2-Way Power Dividers/Combiners NPD2-138-960-50-N
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD2-138-960-50-N
Product Name 2-Way Power Dividers/Combiners
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 138.00 to 960.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Power Dividers/Combiners - NPD3-1000-3000-30-N - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors Type N; N
Frequency 1000.00 to 3000.00 MHz
View Details
24-Way Power Dividers/Combiners - NPD24-20-480-1-S - kTB Solutions
Specs
0º Power Divider Division: 24-Way Power Dividers/Combiners
Connectors SMA; SMA
Frequency 20.00 to 480.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-200-1000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 200.00 to 1000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-100-1000-30-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 100.00 to 1000.00 MHz
View Details