The NPD4-350-3800 is a 4-way power divider/combiner operating from 0.35 to 3.8 GHz with 50 Ω impedance, featuring a maximum insertion loss of 1.6 dB (SMA) or 1.8 dB (N), input VSWR of 1.3 max, output VSWR of 1.2 max, isolation of 18 dB min, amplitude balance of 0.3 dB max, and phase balance of ±4°. It supports 30 W average power as a divider and 2 W as a combiner. The unit is mounted via four through-holes, 3.2 mm for SMA or 4.4 mm for N connectors, and operates from -35 to +75 °C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-350-3800 |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 350.00 to 3800.00 MHz |
| Insertion Loss | 1.80 dB |