The NPD8-200-1000 is an 8-way power divider/combiner operating from 0.2 to 1 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory testing. It features a maximum insertion loss of 1.4 dB, input VSWR of 1.25, output VSWR of 1.2, minimum isolation of 20 dB, amplitude balance of 0.4 dB max, and phase balance of ±4°. The unit is housed in a case measuring 172 × 138 × 12 mm with SMA female connectors and four 3.2 mm through-hole mounting points. It handles up to 30 W average power as a divider and 2 W as a combiner, with an operating temperature range of -35°C to +75°C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-200-1000 |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 200.00 to 1000.00 MHz |
| Insertion Loss | 1.40 dB |