kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-450-6000 |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | SMA; SMA |
| Frequency | 450.00 to 6000.00 MHz |
| Insertion Loss | 2.40 dB |